Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2902974
2902974
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 50MA 14-30V
Manufacturer:
Phoenix Contact
Datasheet:
2902974 Datasheet
History Price: $74.81
In Stock: 21895
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2902974 vs 2900391
Part No
2902974
2900391
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
PLC-OPT
PLC-OPT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
24VDC
24VDC
Voltage - Load
14 V ~ 30 V
12 V ~ 140 V
Load Current
50 mA
3:00:00
Termination Style
Spring Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-