Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2902973
2902973
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 50MA 14-30V
Manufacturer:
Phoenix Contact
Datasheet:
2902973 Datasheet
History Price: $71.95
In Stock: 37200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2902973 vs 2902969
Part No
2902973
2902969
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
PLC-OPT
PLC
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
5VDC
5VDC
Voltage - Load
14 V ~ 30 V
4 V ~ 30 V
Load Current
50 mA
50 mA
Termination Style
Spring Terminal
Spring Terminal
Package / Case
Module
-
Supplier Device Package
-
-