Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2902968
2902968
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 50MA 14-30V
Manufacturer:
Phoenix Contact
Datasheet:
2902968 Datasheet
History Price: $74.81
In Stock: 31700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2902968 vs 2905215
Part No
2902968
2905215
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
PLC-OSC
PLC-HPT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A), Hybrid
Output Type
DC
AC
Voltage - Input
24VDC
24VDC
Voltage - Load
14 V ~ 30 V
24 V ~ 253 V
Load Current
50 mA
10:00:00
Termination Style
Screw Terminal
Spring Terminal
Package / Case
Module
Module
Supplier Device Package
-
-