2902966
2902966
Active
Description:  SSR RELAY SPST-NO 50MA 4-18V
Manufacturer:  Phoenix Contact
Datasheet:   2902966 Datasheet
History Price: $64.76
In Stock: 19500
2902966 vs 2900392
Part No
Series
PLC-OSC
PLC-OPT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
24VDC
36VDC
Voltage - Load
4 V ~ 18 V
12 V ~ 140 V
Load Current
50 mA
3:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-