Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2902965
2902965
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 50MA 4-30V
Manufacturer:
Phoenix Contact
Datasheet:
2902965 Datasheet
History Price: $71.95
In Stock: 38400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2902965 vs 2903231
Part No
2902965
2903231
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
PLC-OSC
ST-OV3
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
Socketable
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC
Voltage - Input
5VDC
24VDC
Voltage - Load
4 V ~ 30 V
24 V ~ 280 V
Load Current
50 mA
3:00:00
Termination Style
Screw Terminal
Plug In
Package / Case
Module
Module
Supplier Device Package
-
-