Mounting Type
DIN Rail
DIN Rail
Coil Voltage
230VAC/DC
24VDC
Contact Form
4PST-3NO/1NC (3 Form A, 1 Form B)
SPST-NO (1 Form A)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
Lighted Indicator, Varistor
Lighted Indicator
Termination Style
Spring Terminal
Screw Terminal
Operate Time
40 ms
250 ms
Release Time
150 ms
20 ms
Operating Temperature
-25℃ ~ 55℃
-40℃ ~ 60℃
Contact Material
Silver Tin Oxide (AgSnO), Gold (Au)
Silver Tin Oxide (AgSnO)