Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Safety Relays
/ Phoenix Contact 2901429
2901429
Active
Safety Relays
Description:
RELAY SAFETY
Manufacturer:
Phoenix Contact
Datasheet:
2901429 Datasheet
History Price: $297.88
In Stock: 41200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2901429 vs 2903257
Part No
2901429
2903257
Category
Safety Relays
Safety Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
PSR
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
230VAC/DC
24VDC
Contact Form
4PST-3NO/1NC (3 Form A, 1 Form B)
4PST-NO (4 Form A)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
Lighted Indicator, Varistor
Diode, Lighted Indicator
Termination Style
Spring Terminal
Screw Terminal
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
40 ms
250 ms
Release Time
150 ms
20 ms
Operating Temperature
-25℃ ~ 55℃
-20℃ ~ 45℃
Contact Material
Silver Tin Oxide (AgSnO), Gold (Au)
Silver Copper Nickel (AgCuNi), Gold (Au)