2901425
2901425
Obsolete
Description:  RELAY SAFETY
Manufacturer:  Phoenix Contact
Datasheet:   2901425 Datasheet
History Price: Obsolete
In Stock: 29000
2901425 vs 2901422
Part No
Series
PSR
PSR
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
120VAC/DC
120VAC/DC
Contact Form
4PST-3NO/1NC (3 Form A, 1 Form B)
4PST-3NO/1NC (3 Form A, 1 Form B)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
Lighted Indicator, Varistor
Lighted Indicator
Termination Style
Spring Terminal
Screw Terminal
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
40 ms
40 ms
Release Time
60 ms
60 ms
Operating Temperature
-25℃ ~ 55℃
-25℃ ~ 55℃
Contact Material
Silver Tin Oxide (AgSnO), Gold (Au)
Silver Tin Oxide (AgSnO), Gold (Au)