2900392
2900392
Active
Description:  SSR RELAY SPST-NO 3A 12-140V
Manufacturer:  Phoenix Contact
Datasheet:   2900392 Datasheet
History Price: $59.9
In Stock: 8500
2900392 vs 2902969
Part No
Series
PLC-OPT
PLC
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
36VDC
5VDC
Voltage - Load
12 V ~ 140 V
4 V ~ 30 V
Load Current
3:00:00
50 mA
Termination Style
Screw Terminal
Spring Terminal
Package / Case
Module
-
Supplier Device Package
-
-