2900374
2900374
Active
Description:  SSR RELAY SPST-NO 750MA 24-253V
Manufacturer:  Phoenix Contact
Datasheet:   2900374 Datasheet
History Price: $44.325
In Stock: 10900
2900374 vs 2904632
Part No
Series
PLC-OPT
PLC-OPT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
230VAC/DC
24VDC
Voltage - Load
24 V ~ 253 V
24 V ~ 253 V
Load Current
750 mA
2.4 A
Termination Style
Spring Terminal
Spring Terminal
Package / Case
Module
Module
Supplier Device Package
-
-