2900372
2900372
Active
Description:  SSR RELAY SPST-NO 750MA 24-253V
Manufacturer:  Phoenix Contact
Datasheet:   2900372 Datasheet
History Price: $61.64
In Stock: 14370
2900372 vs 2902969
Part No
Series
PLC-OPT
PLC
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
DC
Voltage - Input
120VAC/DC
5VDC
Voltage - Load
24 V ~ 253 V
4 V ~ 30 V
Load Current
750 mA
50 mA
Termination Style
Spring Terminal
Spring Terminal
Package / Case
Module
-
Supplier Device Package
-
-