2900368
2900368
Active
Description:  SSR RELAY SPST-NO 3A 3-33V
Manufacturer:  Phoenix Contact
Datasheet:   2900368 Datasheet
History Price: $48.753
In Stock: 33725
2900368 vs 2905658
Part No
Series
PLC-OPT
RIF
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
230VAC/DC
24VDC
Voltage - Load
3 V ~ 33 V
3 V ~ 48 V
Load Current
3:00:00
100 mA
Termination Style
Spring Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
Module