2900363
2900363
Active
Description:  SSR RELAY SPST-NO 50MA 4.5-6V
Manufacturer:  Phoenix Contact
Datasheet:   2900363 Datasheet
History Price: $51.62
In Stock: 31000
2900363 vs 2905494
Part No
Series
PLC
PLC-HPT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
24VDC
19.2 ~ 28.8VDC
Voltage - Load
4.5 V ~ 6 V
12 V ~ 250 V
Load Current
50 mA
10:00:00
Termination Style
Spring Terminal
Screw Terminal
Package / Case
-
Module
Supplier Device Package
-
-