2900358
2900358
Active
Description:  SSR RELAY SPST-NO 100MA 3-48V
Manufacturer:  Phoenix Contact
Datasheet:   2900358 Datasheet
History Price: $39.87
In Stock: 6600
2900358 vs 2905495
Part No
Series
PLC-OPT
PLC-HSC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
24VDC
19.2 ~ 28.8VDC
Voltage - Load
3 V ~ 48 V
12 V ~ 250 V
Load Current
100 mA
10:00:00
Termination Style
Spring Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-