2900342
2900342
Active
Description:  RELAY GEN PURPOSE DPDT 50MA 120V
Manufacturer:  Phoenix Contact
Datasheet:   2900342 Datasheet
History Price: $42.51
In Stock: 9500
2900342 vs 2903351
Part No
Series
PLC-RPT
RIF
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
120VAC/DC
230VAC
Contact Form
DPDT (2 Form C)
SPDT (1 Form C)
Contact Rating (Current)
50 mA
50 mA
Switching Voltage
30VAC, 36VDC - Max
30VAC, 36VDC - Max
Coil Current
4.5 mA
6 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator
Lighted Indicator, Socket Included, Varistor
Termination Style
Screw Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
7 ms
12 ms
Release Time
10 ms
20 ms
Operating Temperature
-40℃ ~ 60℃
-40℃ ~ 50℃
Contact Material
Silver Nickel (AgNi), Gold (Au)
Silver Nickel (AgNi)