2900322
2900322
Active
Description:  RELAY GEN PURPOSE SPDT 50MA 72V
Manufacturer:  Phoenix Contact
Datasheet:   2900322 Datasheet
History Price: $44.883
In Stock: 4000
2900322 vs 2903345
Part No
Series
PLC-RPT
RIF
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
72VDC
24VAC
Contact Form
SPDT (1 Form C)
DPDT (2 Form C)
Contact Rating (Current)
50 mA
50 mA
Switching Voltage
30VAC, 36VDC - Max
30VAC, 36VDC - Max
Coil Current
3 mA
33 mA
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator, Socket Included
Lighted Indicator, Socket Included, Varistor
Termination Style
Spring Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
4 ms
12 ms
Release Time
4 ms
20 ms
Operating Temperature
-40℃ ~ 70℃
-40℃ ~ 50℃
Contact Material
Silver Tin Oxide (AgSnO), Gold (Au)
Silver Nickel (AgNi)