2900306
2900306
Active
Description:  RELAY GEN PURPOSE SPDT 50MA 24V
Manufacturer:  Phoenix Contact
Datasheet:   2900306 Datasheet
History Price: $19.71
In Stock: 27735
2900306 vs 2903337
Part No
Series
PLC-RPT
RIF
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VAC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
50 mA
50 mA
Switching Voltage
30VAC, 36VDC - Max
30VAC, 36VDC - Max
Coil Current
9 mA
33 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included
Lighted Indicator, Socket Included, Varistor
Termination Style
Spring Terminal
Spring Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
5 ms
12 ms
Release Time
8 ms
20 ms
Operating Temperature
-40℃ ~ 60℃
-40℃ ~ 50℃
Contact Material
Silver Tin Oxide (AgSnO), Gold (Au)
Silver Nickel (AgNi), Gold (Au)