2900301
2900301
Active
Description:  RELAY GEN PURPOSE SPDT 6A 48V
Manufacturer:  Phoenix Contact
Datasheet:   2900301 Datasheet
History Price: $27.6
In Stock: 27700
2900301 vs 2909645
Part No
Series
PLC-RPT
REL-MR
Packaging
Bulk
Tube
Status
Active
Active
Mounting Type
DIN Rail
Through Hole
Coil Voltage
48VDC
24VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC - Max
Coil Current
-
7 mA
Coil Type
9.2 mA
Non Latching
Features
Non Latching
-
Termination Style
Lighted Indicator, Socket Included
PC Pin
Seal Rating
Spring Terminal
-
Coil Insulation
5 ms
-
Must Operate Voltage
8 ms
-
Must Release Voltage
-40℃ ~ 60℃
-
Operating Temperature
Silver Tin Oxide (AgSnO)
5 ms
Contact Material
-
2.5 ms
Relay Type
General Purpose
-40℃ ~ 85℃
Operate Time
-
Silver Tin Oxide (AgSnO), Gold (Au)