Mounting Type
DIN Rail
DIN Rail
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
10:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Type
18 mA
Non Latching
Features
Non Latching
Diode, Lighted Indicator, Socket Included
Termination Style
Lighted Indicator, Socket Included
Spring Terminal
Seal Rating
Spring Terminal
-
Coil Insulation
8 ms
Class A
Must Operate Voltage
10 ms
18.5 VDC
Must Release Voltage
-40℃ ~ 60℃
-
Operating Temperature
Silver Tin Oxide (AgSnO)
5 ms
Relay Type
General Purpose
-40℃ ~ 60℃
Operate Time
-
Silver Tin Oxide (AgSnO), Gold (Au)