2900298
2900298
Active
Description:  RELAY GEN PURPOSE SPST 10A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2900298 Datasheet
History Price: $36.99
In Stock: 34400
2900298 vs 2909651
Part No
Series
PLC-RPT
PLC-RSC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
120VAC/DC
Contact Form
SPST-NO (1 Form A)
SPDT (1 Form C)
Contact Rating (Current)
10:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
-
3.5 mA
Coil Type
18 mA
Non Latching
Features
Non Latching
Lighted Indicator, Socket Included
Termination Style
Lighted Indicator, Socket Included
Screw Terminal
Seal Rating
Spring Terminal
-
Coil Insulation
8 ms
Class A
Must Operate Voltage
10 ms
-
Must Release Voltage
-40℃ ~ 60℃
-
Operating Temperature
Silver Tin Oxide (AgSnO)
6 ms
Contact Material
-
15 ms
Relay Type
General Purpose
-40℃ ~ 55℃
Operate Time
-
Silver Tin Oxide (AgSnO)