2900290
2900290
Active
Description:  RELAY GEN PURPOSE SPDT 10A 12V
Manufacturer:  Phoenix Contact
Datasheet:   2900290 Datasheet
History Price: $33.68
In Stock: 16700
2900290 vs 2909667
Part No
Series
PLC-RPT
PLC-RPT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
12VDC
24VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
10:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
-
9 mA
Coil Type
33 mA
Non Latching
Features
Non Latching
Diode, Lighted Indicator, Socket Included
Termination Style
Lighted Indicator, Socket Included
Spring Terminal
Seal Rating
Spring Terminal
Sealed - Fully
Coil Insulation
8 ms
Class A
Must Operate Voltage
10 ms
-
Must Release Voltage
-40℃ ~ 60℃
-
Operating Temperature
Silver Nickel (AgNi)
5 ms
Contact Material
-
8 ms
Relay Type
General Purpose
-40℃ ~ 60℃
Operate Time
-
Silver Tin Oxide (AgSnO)