2900290
2900290
Active
Description:  RELAY GEN PURPOSE SPDT 10A 12V
Manufacturer:  Phoenix Contact
Datasheet:   2900290 Datasheet
History Price: $33.68
In Stock: 16700
2900290 vs 2909665
Part No
Series
PLC-RPT
PLC-RSC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
12VDC
230VAC/DC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
10:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
-
3.2 mA
Coil Type
33 mA
Non Latching
Features
Non Latching
Lighted Indicator, Socket Included
Termination Style
Lighted Indicator, Socket Included
Screw Terminal
Seal Rating
Spring Terminal
-
Coil Insulation
8 ms
Class A
Must Operate Voltage
10 ms
179.4 VAC/DC
Must Release Voltage
-40℃ ~ 60℃
-
Operating Temperature
Silver Nickel (AgNi)
7 ms
Contact Material
-
15 ms
Relay Type
General Purpose
-40℃ ~ 55℃
Operate Time
-
Silver Tin Oxide (AgSnO), Gold (Au)