2828387
2828387
Obsolete
Description:  RELAY GEN PURPOSE 4PDT 2A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2828387 Datasheet
History Price: Obsolete
In Stock: 6400
2828387 vs 2823722
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Socketable
Socketable
Coil Voltage
24VDC
24VAC/DC
Contact Form
4PDT (4 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
2:00:00
500 mA
Switching Voltage
125VAC, 150VDC - Max
30VAC, 36VDC - Max
Coil Current
32 mA
21 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator
Varistor
Termination Style
Plug In
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
8 ms
7 ms
Release Time
15 ms
11 ms
Operating Temperature
-20℃ ~ 60℃
-20℃ ~ 50℃
Contact Material
Silver (Ag), Gold (Au)
Silver Palladium (AgPd), Gold (Au)