2826981
2826981
Obsolete
Description:  RELAY GEN PURPOSE SPDT 500MA 24V
Manufacturer:  Phoenix Contact
Datasheet:   2826981 Datasheet
History Price: Obsolete
In Stock: 25300
2826981 vs 2823751
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
DIN Rail
Socketable
Coil Voltage
24VAC
120VAC/DC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
500 mA
500 mA
Switching Voltage
30VAC, 36VDC - Max
30VAC, 36VDC - Max
Coil Current
26 mA
5 mA
Coil Type
Non Latching
Non Latching
Features
Varistor
-
Termination Style
Spring Terminal
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
8 ms
7 ms
Release Time
10 ms
11 ms
Operating Temperature
-20℃ ~ 50℃
-20℃ ~ 50℃
Contact Material
Gold (Au)
Silver Palladium (AgPd), Gold (Au)