2826486
2826486
Active
Description:  RELAY GEN PURP SPST 500MA 230V
Manufacturer:  Phoenix Contact
Datasheet:   2826486 Datasheet
History Price: $176.61
In Stock: 44200
2826486 vs 2829797
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
Socketable
Socketable
Coil Voltage
230VAC
120VAC
Contact Form
SPST-NO (1 Form A)
SPDT (1 Form C)
Contact Rating (Current)
500 mA
500 mA
Switching Voltage
30VAC, 36VDC - Max
30VAC - Max
Coil Current
5 mA
19 mA
Coil Type
Non Latching
Non Latching
Features
Varistor
Lighted Indicator, Varistor
Termination Style
Plug In
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
10 ms
8 ms
Release Time
10 ms
11 ms
Operating Temperature
-20℃ ~ 50℃
-20℃ ~ 50℃
Contact Material
Silver Palladium (AgPd), Gold (Au)
Silver Palladium (AgPd), Gold (Au)