2826172
2826172
Obsolete
Description:  RELAY GEN PURP SPDT 500MA 230V
Manufacturer:  Phoenix Contact
Datasheet:   2826172 Datasheet
History Price: Obsolete
In Stock: 900
2826172 vs 2826981
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Socketable
DIN Rail
Coil Voltage
230VAC/DC
24VAC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
500 mA
500 mA
Switching Voltage
30VAC, 36VDC - Max
30VAC, 36VDC - Max
Coil Current
5 mA
26 mA
Coil Type
Non Latching
Non Latching
Features
Varistor
Varistor
Termination Style
Plug In
Spring Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
6 ms
8 ms
Release Time
7 ms
10 ms
Operating Temperature
-20℃ ~ 50℃
-20℃ ~ 50℃
Contact Material
Gold (Au)
Gold (Au)