2823722
2823722
Active
Description:  RELAY GEN PURPOSE SPST 500MA 24V
Manufacturer:  Phoenix Contact
Datasheet:   2823722 Datasheet
History Price: $137.21
In Stock: 14295
2823722 vs 2829797
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
Socketable
Socketable
Coil Voltage
24VAC/DC
120VAC
Contact Form
SPST-NO (1 Form A)
SPDT (1 Form C)
Contact Rating (Current)
500 mA
500 mA
Switching Voltage
30VAC, 36VDC - Max
30VAC - Max
Coil Current
21 mA
19 mA
Coil Type
Non Latching
Non Latching
Features
Varistor
Lighted Indicator, Varistor
Termination Style
Plug In
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
7 ms
8 ms
Release Time
11 ms
11 ms
Operating Temperature
-20℃ ~ 50℃
-20℃ ~ 50℃
Contact Material
Silver Palladium (AgPd), Gold (Au)
Silver Palladium (AgPd), Gold (Au)