2702925
2702925
Active
Description:  1 OR 2-CH EXPANSION MOD DIN RAIL
Manufacturer:  Phoenix Contact
Datasheet:   2702925 Datasheet
History Price: $241.15
In Stock: 30200
2702925 vs 2702097
Part No
Series
PSR
PSR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
230VAC/DC
24VDC
Contact Form
6PST-4NO/2NC (4 Form A, 2 Form B)
DPST-NO (2 Form A)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC - Max
Features
Diode, Lighted Indicator
Diode, Lighted Indicator
Termination Style
Spring Terminal
Spring Terminal
Must Operate Voltage
-
19.2 VDC
Must Release Voltage
-
-
Operate Time
100 ms
35 ms
Release Time
200 ms
25 ms
Operating Temperature
-20℃ ~ 55℃
-35℃ ~ 60℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO)