2702522
2702522
Active
Description:  PSR-PC51-1NO-1NC-24DC-SC
Manufacturer:  Phoenix Contact
Datasheet:   2702522 Datasheet
History Price: $336.85
In Stock: 12500
2702522 vs 2702095
Part No
Series
PSR
PSR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VDC
Contact Form
DPST-NO/NC (1 Form A, 1 Form B)
DPST-NO (2 Form A)
Contact Rating (Current)
3:00:00
6:00:00
Switching Voltage
250VAC, 125VDC - Max
250VAC, 250VDC - Max
Features
Diode, Lighted Indicator
Diode, Lighted Indicator
Termination Style
Screw Terminal
Spring Terminal
Must Operate Voltage
20.4 VDC
19.2 VDC
Must Release Voltage
-
-
Operate Time
100 ms
35 ms
Release Time
30 ms
20 ms
Operating Temperature
-25℃ ~ 60℃
-35℃ ~ 60℃
Contact Material
Silver Nickel (AgNi), Gold (Au)
Silver Tin Oxide (AgSnO)