2702383
2702383
Active
Description:  PSR-MC82-5NO-1NC-1DO-24DC-SP
Manufacturer:  Phoenix Contact
Datasheet:   2702383 Datasheet
History Price: $164.31
In Stock: 19200
2702383 vs 2700581
Part No
Series
PSR
PSR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24 ~ 230VAC/DC
Contact Form
6PST-5NO/1NC (5 Form A, 1 Form B)
3PST-2NO/1NC (2 Form A, 1 Form B)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
Diode, Lighted Indicator
Diode, Lighted Indicator, Varistor
Termination Style
Spring Terminal
Screw Terminal
Must Operate Voltage
19.2 VDC
-
Must Release Voltage
-
-
Operate Time
50 ms
100 ms
Release Time
25 ms
200 ms
Operating Temperature
-20℃ ~ 60℃
-40℃ ~ 70℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO)