2702356
2702356
Active
Description:  PSR-MM25-1NO-2DO-24DC-SP
Manufacturer:  Phoenix Contact
Datasheet:   2702356 Datasheet
History Price: $517.6
In Stock: 44800
2702356 vs 2702097
Part No
Series
PSR
PSR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VDC
Contact Form
SPST-NO (1 Form A)
DPST-NO (2 Form A)
Contact Rating (Current)
5:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC - Max
Features
Diode, Lighted Indicator
Diode, Lighted Indicator
Termination Style
Spring Terminal
Spring Terminal
Must Operate Voltage
20.4 VDC
19.2 VDC
Must Release Voltage
-
-
Operate Time
20 ms
35 ms
Release Time
-
25 ms
Operating Temperature
-20℃ ~ 55℃
-35℃ ~ 60℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO)