2702097
2702097
Active
Description:  PSR-MC72-2NO-1DO-24DC-SP
Manufacturer:  Phoenix Contact
Datasheet:   2702097 Datasheet
History Price: $251.6
In Stock: 1500
2702097 vs 2700524
Part No
Series
PSR
PSR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VAC/DC
Contact Form
DPST-NO (2 Form A)
3PST-NO (3 Form A)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC - Max
250VAC, 250VDC - Max
Features
Diode, Lighted Indicator
-
Termination Style
Spring Terminal
Screw Terminal
Must Operate Voltage
19.2 VDC
-
Must Release Voltage
-
-
Operate Time
35 ms
150 ms
Release Time
25 ms
20 ms
Operating Temperature
-35℃ ~ 60℃
-40℃ ~ 55℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO)