2702096
2702096
Active
Description:  PSR-MC72-2NO-1DO-24DC-SC
Manufacturer:  Phoenix Contact
Datasheet:   2702096 Datasheet
History Price: $251.6
In Stock: 20400
2702096 vs 2702382
Part No
Series
PSR
PSR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VDC
Contact Form
DPST-NO (2 Form A)
6PST-5NO/1NC (5 Form A, 1 Form B)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC - Max
250VAC, 250VDC - Max
Features
Diode, Lighted Indicator
Diode, Lighted Indicator
Termination Style
Screw Terminal
Screw Terminal
Must Operate Voltage
19.2 VDC
19.2 VDC
Must Release Voltage
-
-
Operate Time
35 ms
50 ms
Release Time
25 ms
25 ms
Operating Temperature
-35℃ ~ 60℃
-20℃ ~ 60℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO)