Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Safety Relays
/ Phoenix Contact 2702095
2702095
Active
Safety Relays
Description:
PSR-MC70-2NO-1DO-24DC-SP
Manufacturer:
Phoenix Contact
Datasheet:
2702095 Datasheet
History Price: $210.53
In Stock: 39300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2702095 vs 2702383
Part No
2702095
2702383
Category
Safety Relays
Safety Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
PSR
PSR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VDC
Contact Form
DPST-NO (2 Form A)
6PST-5NO/1NC (5 Form A, 1 Form B)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
Diode, Lighted Indicator
Diode, Lighted Indicator
Termination Style
Spring Terminal
Spring Terminal
Must Operate Voltage
19.2 VDC
19.2 VDC
Must Release Voltage
-
-
Operate Time
35 ms
50 ms
Release Time
20 ms
25 ms
Operating Temperature
-35℃ ~ 60℃
-20℃ ~ 60℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO)