2702095
2702095
Active
Description:  PSR-MC70-2NO-1DO-24DC-SP
Manufacturer:  Phoenix Contact
Datasheet:   2702095 Datasheet
History Price: $210.53
In Stock: 39300
2702095 vs 2702357
Part No
Series
PSR
PSR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VDC
Contact Form
DPST-NO (2 Form A)
DPST-NO (2 Form A)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
Diode, Lighted Indicator
Diode, Lighted Indicator
Termination Style
Spring Terminal
Screw Terminal
Must Operate Voltage
19.2 VDC
20.4 VDC
Must Release Voltage
-
-
Operate Time
35 ms
200 ms
Release Time
20 ms
-
Operating Temperature
-35℃ ~ 60℃
-40℃ ~ 55℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO)