2700357
2700357
Active
Description:  RELAY SAFETY SPST 6A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2700357 Datasheet
History Price: $143.78
In Stock: 17300
2700357 vs 2702663
Part No
Series
PSR
PSR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VDC
Contact Form
SPST-NO (1 Form A)
DPST-NO (2 Form A)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
Lighted Indicator
Lighted Indicator
Termination Style
Screw Terminal
Screw Terminal
Must Operate Voltage
-
19.2 VDC
Must Release Voltage
-
-
Operate Time
100 ms
70 ms
Release Time
35 ms
30 ms
Operating Temperature
-40℃ ~ 65℃
-40℃ ~ 70℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO)