2700356
2700356
Active
Description:  RELAY SAFETY SPST 6A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2700356 Datasheet
History Price: $164.31
In Stock: 36200
2700356 vs 2700524
Part No
Series
PSR
PSR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VAC/DC
Contact Form
SPST-NO (1 Form A)
3PST-NO (3 Form A)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
Lighted Indicator
-
Termination Style
Screw Terminal
Screw Terminal
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
100 ms
150 ms
Release Time
35 ms
20 ms
Operating Temperature
-40℃ ~ 70℃
-40℃ ~ 55℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO)