2297374
2297374
Active
Description:  3PHASE REVERSING CONTACTOR
Manufacturer:  Phoenix Contact
Datasheet:   2297374 Datasheet
History Price: $719.93
In Stock: 21300
2297374 vs 2297183
Part No
Series
ELR W2+1
ELR 1
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
Chassis Mount, DIN Rail
Circuit
3PST-NO (3 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Load Current
37 A
50 A
Voltage - Input
24VDC
24 ~ 275VAC
Voltage - Load
48 ~ 575V
42 ~ 660V
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink