Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Solid State)
/ Phoenix Contact 2297374
2297374
Active
Contactors (Solid State)
Description:
3PHASE REVERSING CONTACTOR
Manufacturer:
Phoenix Contact
Datasheet:
2297374 Datasheet
History Price: $719.93
In Stock: 21300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2297374 vs 2297154
Part No
2297374
2297154
Category
Contactors (Solid State)
Contactors (Solid State)
Manufacturer
Phoenix Contact
Phoenix Contact
Series
ELR W2+1
ELR 1
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
Chassis Mount, DIN Rail
Circuit
3PST-NO (3 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Load Current
37 A
30 A
Voltage - Input
24VDC
4 ~ 32VDC
Voltage - Load
48 ~ 575V
42 ~ 660V
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink