Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Solid State)
/ Phoenix Contact 2297196
2297196
Obsolete
Contactors (Solid State)
Description:
3PHASE SOLID-STATE CONTACTOR
Manufacturer:
Phoenix Contact
Datasheet:
2297196 Datasheet
History Price: Obsolete
In Stock: 35900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2297196 vs 2297183
Part No
2297196
2297183
Category
Contactors (Solid State)
Contactors (Solid State)
Manufacturer
Phoenix Contact
Phoenix Contact
Series
ELR 3
ELR 1
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
DIN Rail
Chassis Mount, DIN Rail
Circuit
3PST-NO (3 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Load Current
2:00:00
50 A
Voltage - Input
24VDC
24 ~ 275VAC
Voltage - Load
48 ~ 575V
42 ~ 660V
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink