Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Solid State)
/ Phoenix Contact 2297167
2297167
Obsolete
Contactors (Solid State)
Description:
SOLID STATE 1PHASE 30A DIN
Manufacturer:
Phoenix Contact
Datasheet:
2297167 Datasheet
History Price: Obsolete
In Stock: 42600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2297167 vs 2298221
Part No
2297167
2298221
Category
Contactors (Solid State)
Contactors (Solid State)
Manufacturer
Phoenix Contact
Phoenix Contact
Series
ELR 1
ELR 2
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Chassis Mount, DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A) x 2
Output Type
AC, Zero Cross
AC
Load Current
30 A
13 A
Voltage - Input
24 ~ 275VAC
24VDC
Voltage - Load
42 ~ 660V
180 ~ 275V
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
Module