2297141
2297141
Obsolete
Description:  SOLID STATE 1PHASE 20A DIN 275V
Manufacturer:  Phoenix Contact
Datasheet:   2297141 Datasheet
History Price: Obsolete
In Stock: 30400
2297141 vs 2297219
Part No
Series
ELR 1
ELR 3
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Chassis Mount, DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Load Current
20 A
9:00:00
Voltage - Input
24 ~ 275VAC
24VDC
Voltage - Load
42 ~ 660V
48 ~ 575V
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink