1017064
1017064
Active
Description:  PSR-PC52-1NO-1NC-24DC-SP
Manufacturer:  Phoenix Contact
Datasheet:   1017064 Datasheet
History Price: $359.45
In Stock: 36700
1017064 vs 1015503
Part No
Series
PSR
PSR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VDC
Contact Form
DPST-NO/NC (1 Form A, 1 Form B)
DPST-NC (2 Form B)
Contact Rating (Current)
3:00:00
2.4 A
Switching Voltage
250VAC, 125VDC - Max
23VDC - Nom
Features
Diode, Lighted Indicator
Diode, Lighted Indicator
Termination Style
Spring Terminal
Spring Terminal
Must Operate Voltage
20.4 VDC
19.2 VDC
Must Release Voltage
-
-
Operate Time
100 ms
200 ms
Release Time
30 ms
-
Operating Temperature
-25℃ ~ 60℃
-40℃ ~ 70℃
Contact Material
Silver Nickel (AgNi), Gold (Au)
-