1-1617572-0
1-1617572-0
Active
Description:  RELAY GENERAL PURPOSE DPDT 1A 6V
Manufacturer:  TE Connectivity
Datasheet:   1-1617572-0 Datasheet
History Price: $75.90147
In Stock: 45455
1-1617572-0 vs 1-1462038-1
Series
MSD, CII
IM, AXICOM
Packaging
Bulk
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
6VDC
3VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
1:00:00
2:00:00
Switching Voltage
115VAC, 28VDC - Max
250VAC, 220VDC - Max
Coil Current
Non Latching
46.7 mA
Coil Type
Diode
Non Latching
Features
PC Pin
-
Termination Style
Sealed - Hermetically
PC Pin
Seal Rating
3.4 VDC
Sealed - Hermetically
Coil Insulation
0.28 VDC
-
Must Operate Voltage
4 ms
2.25 VDC
Must Release Voltage
7.5 ms
0.3 VDC
Operate Time
-65℃ ~ 125℃
3 ms
Release Time
Silver Palladium (AgPd), Gold (Au)
3 ms
Operating Temperature
General Purpose
-40℃ ~ 85℃
Contact Material
Military
Palladium (Pd), Ruthenium (Ru), Gold (Au)