Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Signal Relays, Up to 2 Amps
/ TE Connectivity 1-1617050-2
1-1617050-2
Active
Signal Relays, Up to 2 Amps
Description:
RELAY GEN PURPOSE 4PDT 2A 26.5V
Manufacturer:
TE Connectivity
Datasheet:
1-1617050-2 Datasheet
History Price: $1488.64
In Stock: 8900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
1-1617050-2 vs 1-1617735-0
Part No
1-1617050-2
1-1617735-0
Category
Signal Relays, Up to 2 Amps
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
TE Connectivity
Series
RH, CII
LS, CII
Packaging
Bulk,Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
-
Coil Voltage
26.5VDC
-
Contact Form
4PDT (4 Form C)
DPDT (2 Form C)
Contact Rating (Current)
28VDC - Max
2:00:00
Switching Voltage
Non Latching
28VDC - Nom
Coil Current
-
-
Coil Type
PC Pin
Latching, Dual Coil
Features
-
-
Termination Style
-
-
Seal Rating
13.5 VDC
Sealed - Hermetically
Coil Insulation
2 VDC
-
Must Operate Voltage
-65℃ ~ 125℃
-
Must Release Voltage
-
-
Operate Time
General Purpose
5 ms
Release Time
2:00:00
5 ms
Operating Temperature
8 ms
-65℃ ~ 125℃
Contact Material
8 ms
Silver (Ag), Gold (Au)