1-1617050-2
1-1617050-2
Active
Description:  RELAY GEN PURPOSE 4PDT 2A 26.5V
Manufacturer:  TE Connectivity
Datasheet:   1-1617050-2 Datasheet
History Price: $1488.64
In Stock: 8900
1-1617050-2 vs 1-1393768-0
Series
RH, CII
R10
Packaging
Bulk,Bulk
Box
Status
Active
Active
Mounting Type
Chassis Mount
Socketable
Coil Voltage
26.5VDC
24VDC
Contact Form
4PDT (4 Form C)
DPDT (2 Form C)
Contact Rating (Current)
28VDC - Max
2:00:00
Switching Voltage
Non Latching
120VAC, 30VDC - Max
Coil Current
-
34.3 mA
Coil Type
PC Pin
Non Latching
Features
-
-
Termination Style
-
Plug In
Seal Rating
13.5 VDC
-
Coil Insulation
2 VDC
-
Must Operate Voltage
-65℃ ~ 125℃
18 VDC
Must Release Voltage
-
-
Operate Time
General Purpose
-
Release Time
2:00:00
-
Operating Temperature
8 ms
-55℃ ~ 75℃
Contact Material
8 ms
Silver (Ag)