1-1462038-9
1-1462038-9
Active
Description:  RELAY TELECOM DPDT 2A 3V
Manufacturer:  TE Connectivity
Datasheet:   1-1462038-9 Datasheet
History Price: $2.20584
In Stock: 1380
1-1462038-9 vs 1-1617606-4
Series
IM, AXICOM
SF, CII
Packaging
Tube
Bulk
Status
Active
Active
Mounting Type
Through Hole
-
Coil Voltage
3VDC
26.5VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
250VAC, 220VDC - Max
-
Coil Current
33.3 mA
5.3 mA
Coil Type
Latching, Single Coil
-
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Hermetically
Sealed - Hermetically
Coil Insulation
-
-
Must Operate Voltage
2.25 VDC
-
Must Release Voltage
-
-
Operate Time
3 ms
15 ms
Release Time
3 ms
10 ms
Operating Temperature
-40℃ ~ 85℃
-65℃ ~ 125℃
Contact Material
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Silver (Ag), Gold (Au)