Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Signal Relays, Up to 2 Amps
/ TE Connectivity 1-1462038-9
1-1462038-9
Active
Signal Relays, Up to 2 Amps
Description:
RELAY TELECOM DPDT 2A 3V
Manufacturer:
TE Connectivity
Datasheet:
1-1462038-9 Datasheet
History Price: $2.20584
In Stock: 25200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
1-1462038-9 vs 1-1617569-0
Part No
1-1462038-9
1-1617569-0
Category
Signal Relays, Up to 2 Amps
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
TE Connectivity
Series
IM, AXICOM
MSDD, CII
Packaging
Tube
Bulk
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
3VDC
18VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
1:00:00
Switching Voltage
250VAC, 220VDC - Max
115VAC, 28VDC - Max
Coil Current
33.3 mA
Non Latching
Coil Type
Latching, Single Coil
Diode
Features
-
PC Pin
Termination Style
PC Pin
Sealed - Hermetically
Seal Rating
Sealed - Hermetically
11.3 VDC
Coil Insulation
-
1.5 VDC
Must Operate Voltage
2.25 VDC
4 ms
Must Release Voltage
-
7.5 ms
Operate Time
3 ms
-65℃ ~ 125℃
Release Time
3 ms
Silver Palladium (AgPd), Gold (Au)
Operating Temperature
-40℃ ~ 85℃
General Purpose
Contact Material
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Military