1-1462038-9
1-1462038-9
Active
Description:  RELAY TELECOM DPDT 2A 3V
Manufacturer:  TE Connectivity
Datasheet:   1-1462038-9 Datasheet
History Price: $2.20584
In Stock: 1380
1-1462038-9 vs 1-1462042-2
Series
IM, AXICOM
IM, AXICOM
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Surface Mount
Coil Voltage
3VDC
24VDC
Contact Form
DPDT (2 Form C)
SPDT (1 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Coil Current
33.3 mA
8.3 mA
Coil Type
Latching, Single Coil
Non Latching
Features
-
-
Termination Style
PC Pin
Gull Wing
Seal Rating
Sealed - Hermetically
Sealed - Hermetically
Coil Insulation
-
-
Must Operate Voltage
2.25 VDC
18 VDC
Must Release Voltage
-
2.4 VDC
Operate Time
3 ms
3 ms
Release Time
3 ms
3 ms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Contact Material
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Palladium (Pd), Ruthenium (Ru), Gold (Au)