1-1393808-7
1-1393808-7
Active
Description:  RELAY GEN PURPOSE 6PST 2A 72V
Manufacturer:  TE Connectivity
Datasheet:   1-1393808-7 Datasheet
History Price: $166.589
In Stock: 23800
1-1393808-7 vs 1-1462038-9
Series
V23154, AXICOM
IM, AXICOM
Packaging
Bulk
Tube
Status
Active
Active
Mounting Type
Socketable
Through Hole
Coil Voltage
72VDC
3VDC
Contact Form
6PST-NO (6 Form A)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
125VAC, 150VDC - Max
250VAC, 220VDC - Max
Coil Current
9.5 mA
33.3 mA
Coil Type
Non Latching
Latching, Single Coil
Features
-
-
Termination Style
Plug In
PC Pin
Seal Rating
-
Sealed - Hermetically
Coil Insulation
-
-
Must Operate Voltage
58.7 VDC
2.25 VDC
Must Release Voltage
-
-
Operate Time
7.5 ms
3 ms
Release Time
3 ms
3 ms
Operating Temperature
-40℃ ~ 70℃
-40℃ ~ 85℃
Contact Material
Silver (Ag), Gold (Au)
Palladium (Pd), Ruthenium (Ru), Gold (Au)